Samtec Inc. Connector, Rcpt, 160Pos, 4Row, 1.27Mm; Connector Systems Samtec FOLC140L4LQ

Description
CONNECTOR, RCPT, 160POS, 4ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Connector Mounting:Through Hole Mount; Product Range:FOLC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 160POS, 4ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Connector Mounting:Through Hole Mount; Product Range:FOLC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 160Pos, 4Row, 1.27Mm; Connector Systems Samtec - 99W6278 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 160Pos, 4Row, 1.27Mm; Connector Systems Samtec
99W6278
Connector, Rcpt, 160Pos, 4Row, 1.27Mm; Connector Systems Samtec 99W6278
CONNECTOR, RCPT, 160POS, 4ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Connector Mounting:Through Hole Mount; Product Range:FOLC Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 160POS, 4ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:160Contacts; Connector Mounting:Through Hole Mount; Product Range:FOLC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99W6278
Product Name Connector, Rcpt, 160Pos, 4Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data