Samtec Inc. Connector, Hdr, 36Pos, 2Row, 0.8Mm; Connector Systems Samtec FTE-118-03-G-DH

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FTE-118-03-G-DH - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Connector, Hdr, 36Pos, 2Row, 0.8Mm; Connector Systems Samtec - 99P7711 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 36Pos, 2Row, 0.8Mm; Connector Systems Samtec
99P7711
Connector, Hdr, 36Pos, 2Row, 0.8Mm; Connector Systems Samtec 99P7711
CONNECTOR, HDR, 36POS, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

CONNECTOR, HDR, 36POS, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTE-118-03-G-DH 99P7711
Product Name Connector, Hdr, 36Pos, 2Row, 0.8Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-1030-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details