Samtec Inc. Connector, Header, 50 Position, 2Row, 0.8Mm; Connector Systems Samtec FTE-125-01-G-DH-K-TR

Description
CONNECTOR, HEADER, 50 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 50 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 50 Position, 2Row, 0.8Mm; Connector Systems Samtec - 99P7832 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50 Position, 2Row, 0.8Mm; Connector Systems Samtec
99P7832
Connector, Header, 50 Position, 2Row, 0.8Mm; Connector Systems Samtec 99P7832
CONNECTOR, HEADER, 50 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P7832
Product Name Connector, Header, 50 Position, 2Row, 0.8Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details