Samtec Inc. Pin & Socket Connectors FLE-140-01-G-DV-K-TR

Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FLE-140-01-G-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-140-01-G-DV-K-TR
Pin & Socket Connectors FLE-140-01-G-DV-K-TR
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FLE-140-01-G-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FLE-140-01-G-DV-K-TR
CONN RCPT 80POS 0.05 GOLD SMD

CONN RCPT 80POS 0.05 GOLD SMD

Supplier's Site
Connector, Receptacle, 80 Position, 2Row, 1.27Mm; Connector Systems Samtec - 99P7169 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 80 Position, 2Row, 1.27Mm; Connector Systems Samtec
99P7169
Connector, Receptacle, 80 Position, 2Row, 1.27Mm; Connector Systems Samtec 99P7169
CONNECTOR, RECEPTACLE, 80 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 80 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FLE-140-01-G-DV-K-TR FLE-140-01-G-DV-K-TR 99P7169
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 80 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products