Samtec Inc. Rectangular Connectors - FLE-135-01-G-DV-K-TR FLE-135-01-G-DV-K-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 872044-FLE-135-01-G- DV-K-TR Series: FLE Operating Temperature Range: -55°C ~ 125°C Features: 70 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: FLE-135 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 872044-FLE-135-01-G- DV-K-TR Series: FLE Operating Temperature Range: -55°C ~ 125°C Features: 70 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: FLE-135 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FLE-135-01-G-DV-K-TR - 872044-FLE-135-01-G-DV-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FLE-135-01-G-DV-K-TR
872044-FLE-135-01-G-DV-K-TR
Rectangular Connectors - FLE-135-01-G-DV-K-TR 872044-FLE-135-01-G-DV-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 872044-FLE-135-01-G- DV-K-TR Series: FLE Operating Temperature Range: -55°C ~ 125°C Features: 70 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: FLE-135 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 872044-FLE-135-01-G-DV-K-TR
Series: FLE
Operating Temperature Range: -55°C ~ 125°C
Features: 70 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: FLE-135
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
315-FLE-135-01-G-DV-K-TR
SMD Electronic Connector 315-FLE-135-01-G-DV-K-TR
CONN RCPT 70POS 0.05 GOLD SMD Product overview: FLE-135-01-G-DV-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FLE-135-01-G-DV- K-TR can be used for catalog matching and distributor lookup.

CONN RCPT 70POS 0.05 GOLD SMD Product overview: FLE-135-01-G-DV-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FLE-135-01-G-DV-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - FLE-135-01-G-DV-K-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FLE-135-01-G-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FLE-135-01-G-DV-K-TR
CONN RCPT 70POS 0.05 GOLD SMD

CONN RCPT 70POS 0.05 GOLD SMD

Supplier's Site
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec - 99P7142 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec
99P7142
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec 99P7142
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 872044-FLE-135-01-G-DV-K-TR 315-FLE-135-01-G-DV-K-TR FLE-135-01-G-DV-K-TR 99P7142
Product Name Rectangular Connectors - FLE-135-01-G-DV-K-TR SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55000-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers
50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details