The Header, 0.8Mm, 2X20 Position, Horizontal from Samtec is a surface mount connector designed for board-to-board applications. It features a micro pitch of 0.8mm and consists of 40 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold plating over nickel. This connector has a current rating of 2.7 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers various options for post heights and tail configurations, including dual vertical and dual horizontal styles. The product is suitable for applications requiring compact and reliable connections.
1.00 mm Flex Stack, Flexible Micro Board
HEADER, 0.8MM, 2X20 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | FTE-120-02-G-DH | 99P7755 |
| Product Name | Header, 0.8Mm, 2X20 Position, Horizontal; Connector Systems Samtec | |
| Connector Type | Board to Board Connector |