Samtec Inc. PCB Headers FTE-108-01-G-DV-P-TR

Description
0.80 mm Surface Mount Micro Terminal Str
Request a Quote Datasheet
Description
0.80 mm Surface Mount Micro Terminal Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2271280 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271280
PCB Headers 2271280
0.80 mm Surface Mount Micro Terminal Str

0.80 mm Surface Mount Micro Terminal Str

Supplier's Site
PCB Headers - 2271281 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271281
PCB Headers 2271281
0.80 mm Surface Mount Micro Terminal Str

0.80 mm Surface Mount Micro Terminal Str

Supplier's Site
Connector, Header, 16 Position, 2Row, 0.8Mm; Connector Systems Samtec - 99P7385 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16 Position, 2Row, 0.8Mm; Connector Systems Samtec
99P7385
Connector, Header, 16 Position, 2Row, 0.8Mm; Connector Systems Samtec 99P7385
CONNECTOR, HEADER, 16 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2271280 99P7385
Product Name PCB Headers Connector, Header, 16 Position, 2Row, 0.8Mm; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products