Samtec Inc. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 70 80 100 150 200 250 286
Product Name Notes
Number of Positions - 19 and 31
Available on 10, 20, 30, 40, 50 , 60, 70 and 75 Positions Per Row Double Row Selective Gold Plating Extended Life Product (ELP)
Available on 10, 20, 30, 40, 50, 60, 70 and 75 Positions Per Row Double Row Selective Gold Plating Extended Life Product (ELP)
Surface Mount, Through Hole and Right Angle Available up to 25 Pins Per Row Double Row Selective Gold Plating
Surface Mount Available on 10, 20, 30, 40 and 50 Positions Per Row Double Row Selective Gold Plating
Through Hole, Right Angle and Surface Mount Available up to 25 Pins Per Row Double Row Selective Gold Plating

<< Prev Next >>