0.80 mm Edge Rate Rugged High-Speed Term
Win Source Part Number: 958843-ERM8-050-05.0
Category: Connectors, Interconnects>Rectan
Series: Edge Rate™ ERM8
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 10mm, 12mm, 15mm
Height Above Board: 0.351" (8.91mm)
Standard Package: 250
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 61083-104400LF; 61083-101400LF; 61083-104402LF; FX6-100P-0.8SV2(71);
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM13803DKR-ND,SAM13
Base Product Number: ERM8-050
CONN HDR 100POS SMD GOLD Product overview: ERM8-050-05.0-S-DV-T
CONN HDR 100POS SMD GOLD
ERM8-050-05.0-S-DV-T
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERM8-050-05.0-S-DV-TR | 958843-ERM8-050-05.0-S-DV-TR | 308-ERM8-050-05.0-S-DV-TR | ERM8-050-05.0-S-DV-TR | 94AH8779 |
| Product Name | Unspecified Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Erm8-050-05.0-S-Dv-Tr - Tape & Reel Samtec |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |