Samtec Inc. Electronic Connector EHT-120-01-S-D

Description
CONN HEADER VERT 40POS 2MM Product overview: EHT-120-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-120-01-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 40POS 2MM Product overview: EHT-120-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-120-01-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-EHT-120-01-S-D
Electronic Connector 314-EHT-120-01-S-D
CONN HEADER VERT 40POS 2MM Product overview: EHT-120-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-120-01-S-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 40POS 2MM Product overview: EHT-120-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-120-01-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - EHT-120-01-S-D - 870277-EHT-120-01-S-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - EHT-120-01-S-D
870277-EHT-120-01-S-D
Rectangular Connectors - EHT-120-01-S-D 870277-EHT-120-01-S-D
Manufacturer: Samtec Inc. Win Source Part Number: 870277-EHT-120-01-S- D Series: EHT Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 40 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole Family Name: EHT-120 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: EHT12001SD, SAM8560

Manufacturer: Samtec Inc.
Win Source Part Number: 870277-EHT-120-01-S-D
Series: EHT
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 40 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole
Family Name: EHT-120
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: EHT12001SD, SAM8560

Buy Now Datasheet
Connector, Header, 40Pos, 2Row, 2Mm; Connector Systems Samtec - 53AJ8269 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 2Mm; Connector Systems Samtec
53AJ8269
Connector, Header, 40Pos, 2Row, 2Mm; Connector Systems Samtec 53AJ8269
CONNECTOR, HEADER, 40POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:EHT Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:EHT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-EHT-120-01-S-D 870277-EHT-120-01-S-D 53AJ8269
Product Name Electronic Connector Rectangular Connectors - EHT-120-01-S-D Connector, Header, 40Pos, 2Row, 2Mm; Connector Systems Samtec
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

5 Pos. Female SIL 14 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-05-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details