Samtec Inc. Header, 2.0Mm, Right Angle, 2X13 Position; Connector Systems Samtec EHT-113-01-S-D-RA

Description
HEADER, 2.0MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHT SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHT SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Right Angle, 2X13 Position; Connector Systems Samtec - 91P6065 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Right Angle, 2X13 Position; Connector Systems Samtec
91P6065
Header, 2.0Mm, Right Angle, 2X13 Position; Connector Systems Samtec 91P6065
HEADER, 2.0MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHT SeriesRoHS Compliant: Yes

HEADER, 2.0MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91P6065
Product Name Header, 2.0Mm, Right Angle, 2X13 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Headers, Male Pins - A28662-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details