Samtec Inc. Terminals EHT-112-01-S-D-SM-LC

Description
2.00 mm Shrouded Variable Stack Height T
Request a Quote Datasheet
Description
2.00 mm Shrouded Variable Stack Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2.00 mm Shrouded Variable Stack Height T

2.00 mm Shrouded Variable Stack Height T

Buy Now
Header, 2.0Mm, Smd, 2X12 Position; Connector Systems Samtec - 91P6026 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X12 Position; Connector Systems Samtec
91P6026
Header, 2.0Mm, Smd, 2X12 Position; Connector Systems Samtec 91P6026
HEADER, 2.0MM, SMD, 2X12 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:EHT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X12 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:EHT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EHT-112-01-S-D-SM-LC 91P6026
Product Name Terminals Header, 2.0Mm, Smd, 2X12 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S20M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-SMA-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details