Samtec Inc. Electronic Connector ERM8-013-01-L-D-EM2-L-TR

Description
CONN HDR 26POS EDGE MNT GOLD Product overview: ERM8-013-01-L-D-EM2- L-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM8-013-01-L-D- EM2-L-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 26POS EDGE MNT GOLD Product overview: ERM8-013-01-L-D-EM2- L-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM8-013-01-L-D- EM2-L-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
308-ERM8-013-01-L-D-EM2-L-TR
Electronic Connector 308-ERM8-013-01-L-D-EM2-L-TR
CONN HDR 26POS EDGE MNT GOLD Product overview: ERM8-013-01-L-D-EM2- L-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM8-013-01-L-D- EM2-L-TR can be used for catalog matching and distributor lookup.

CONN HDR 26POS EDGE MNT GOLD Product overview: ERM8-013-01-L-D-EM2-L-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM8-013-01-L-D-EM2-L-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Unspecified Connectors - ERM8-013-01-L-D-EM2-L-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ERM8-013-01-L-D-EM2-L-TR
Unspecified Connectors ERM8-013-01-L-D-EM2-L-TR
0.80 mm Edge Rate Rugged High-Speed Term

0.80 mm Edge Rate Rugged High-Speed Term

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1074490-ERM8-013-01-L-D-EM2-L-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1074490-ERM8-013-01-L-D-EM2-L-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1074490-ERM8-013-01-L-D-EM2-L-TR
Win Source Part Number: 1074490-ERM8-013-01- L-D-EM2-L-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERM8 Number of Positions: 26 Pitch: 0.031" (0.80mm) Features: Latches Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Standard Package: 125 Mounting Type: Board Edge, Straddle Mount Alternative Parts (Cross-Reference): FTE-113-03-G-DV; FTE-113-03-G-DV-P-TR ; FTE-113-03-G-DH; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM13695DKR,ERM8-013 -01-L-D-EM2-L-TR-ND, SAM13695CT,SAM13695T R Base Product Number: ERM8-013

Win Source Part Number: 1074490-ERM8-013-01-L-D-EM2-L-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Edge Rate™ ERM8
Number of Positions: 26
Pitch: 0.031" (0.80mm)
Features: Latches
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Standard Package: 125
Mounting Type: Board Edge, Straddle Mount
Alternative Parts (Cross-Reference): FTE-113-03-G-DV; FTE-113-03-G-DV-P-TR; FTE-113-03-G-DH;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM13695DKR,ERM8-013-01-L-D-EM2-L-TR-ND,SAM13695CT,SAM13695TR
Base Product Number: ERM8-013

Buy Now
Conn, Stacking, Hdr, 26P, 2Row, 0.8Mm Rohs Compliant Samtec - 68AJ1576 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 26P, 2Row, 0.8Mm Rohs Compliant Samtec
68AJ1576
Conn, Stacking, Hdr, 26P, 2Row, 0.8Mm Rohs Compliant Samtec 68AJ1576
CONN, STACKING, HDR, 26P, 2ROW, 0.8MM ROHS COMPLIANT: YES

CONN, STACKING, HDR, 26P, 2ROW, 0.8MM ROHS COMPLIANT: YES

Supplier's Site
Erm8-013-01-L-D-Em2-L-Tr - Tape & Reel Samtec - 94AH8522 - Newark, An Avnet Company
Chicago, IL, United States
Erm8-013-01-L-D-Em2-L-Tr - Tape & Reel Samtec
94AH8522
Erm8-013-01-L-D-Em2-L-Tr - Tape & Reel Samtec 94AH8522
ERM8-013-01-L-D-EM2- L-TR - TAPE & REEL

ERM8-013-01-L-D-EM2-L-TR - TAPE & REEL

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-013-01-L-D-EM2-L-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-013-01-L-D-EM2-L-TR
CONN HDR 26POS EDGE MNT GOLD

CONN HDR 26POS EDGE MNT GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-ERM8-013-01-L-D-EM2-L-TR ERM8-013-01-L-D-EM2-L-TR 1074490-ERM8-013-01-L-D-EM2-L-TR 68AJ1576 ERM8-013-01-L-D-EM2-L-TR
Product Name Electronic Connector Unspecified Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Hdr, 26P, 2Row, 0.8Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers