Samtec Inc. Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) ERM8-060-02.0-S-DV-TR

Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERM8 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header, Center Strip Contacts Number of Positions: 120 Pitch: 0.031" (0.80mm) Number of Rows: 2 Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERM8 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header, Center Strip Contacts Number of Positions: 120 Pitch: 0.031" (0.80mm) Number of Rows: 2 Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERM8 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header, Center Strip Contacts Number of Positions: 120 Pitch: 0.031" (0.80mm) Number of Rows: 2 Mounting Type: Surface Mount

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Series: Edge Rate™ ERM8
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header, Center Strip Contacts
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Number of Rows: 2
Mounting Type: Surface Mount

Buy Now Datasheet
Unspecified Connectors - ERM8-060-02.0-S-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ERM8-060-02.0-S-DV-TR
Unspecified Connectors ERM8-060-02.0-S-DV-TR
0.80 mm Edge Rate Rugged High-Speed Term

0.80 mm Edge Rate Rugged High-Speed Term

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-060-02.0-S-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-060-02.0-S-DV-TR
CONN HDR 120POS SMD GOLD

CONN HDR 120POS SMD GOLD

Supplier's Site
Conn, Stacking, Hdr, 120P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7656 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 120P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7656
Conn, Stacking, Hdr, 120P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7656
CONN, STACKING, HDR, 120P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HDR, 120P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERM8-060-02.0-S-DV-TR ERM8-060-02.0-S-DV-TR 91P7656
Product Name Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) Unspecified Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Hdr, 120P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Headers, Receptacles, Female Sockets - A3221-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Cable Connectors - NCS-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details