Samtec Inc. PCB Headers EHT-112-01-S-D

Description
2.00mm EHT series PCB ejector header,24P
Request a Quote Datasheet
Description
2.00mm EHT series PCB ejector header,24P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1593657 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1593657
PCB Headers 1593657
2.00mm EHT series PCB ejector header,24P

2.00mm EHT series PCB ejector header,24P

Supplier's Site
PCB Headers - 1593098 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1593098
PCB Headers 1593098
2.00mm EHT series PCB ejector header,24P

2.00mm EHT series PCB ejector header,24P

Supplier's Site
Rectangular Connectors - EHT-112-01-S-D - 814000-EHT-112-01-S-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - EHT-112-01-S-D
814000-EHT-112-01-S-D
Rectangular Connectors - EHT-112-01-S-D 814000-EHT-112-01-S-D
Manufacturer: Samtec Inc. Win Source Part Number: 814000-EHT-112-01-S- D Packaging: Tube Number of Positions: 24 Mounting Style: Through Hole Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.370" (9.40mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 14 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A

Manufacturer: Samtec Inc.
Win Source Part Number: 814000-EHT-112-01-S-D
Packaging: Tube
Number of Positions: 24
Mounting Style: Through Hole
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.114" (2.90mm)
Insulation Height: 0.370" (9.40mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 14
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A

Buy Now
Singapore, Singapore
Electronic Connector
314-EHT-112-01-S-D
Electronic Connector 314-EHT-112-01-S-D
CONN HEADER VERT 24POS 2MM Product overview: EHT-112-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-112-01-S-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 24POS 2MM Product overview: EHT-112-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-112-01-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.0Mm, 2X12 Position; Connector Systems Samtec - 39P9330 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X12 Position; Connector Systems Samtec
39P9330
Header, 2.0Mm, 2X12 Position; Connector Systems Samtec 39P9330
HEADER, 2.0MM, 2X12 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:EHT Series RoHS Compliant: Yes

HEADER, 2.0MM, 2X12 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:EHT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board Connector, 24 Contact(S), 2 Row(S), Male, Straight, 0.079 Inch Pitch, Solder Terminal, Latch & Eject, Black Insulator Samtec - 07AK0273 - Newark, An Avnet Company
Chicago, IL, United States
Board Connector, 24 Contact(S), 2 Row(S), Male, Straight, 0.079 Inch Pitch, Solder Terminal, Latch & Eject, Black Insulator Samtec
07AK0273
Board Connector, 24 Contact(S), 2 Row(S), Male, Straight, 0.079 Inch Pitch, Solder Terminal, Latch & Eject, Black Insulator Samtec 07AK0273
BOARD CONNECTOR, 24 CONTACT(S), 2 ROW(S), MALE, STRAIGHT, 0.079 INCH PITCH, SOLDER TERMINAL, LATCH & EJECT, BLACK INSULATOR

BOARD CONNECTOR, 24 CONTACT(S), 2 ROW(S), MALE, STRAIGHT, 0.079 INCH PITCH, SOLDER TERMINAL, LATCH & EJECT, BLACK INSULATOR

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1593657 814000-EHT-112-01-S-D 314-EHT-112-01-S-D 39P9330 07AK0273
Product Name PCB Headers Rectangular Connectors - EHT-112-01-S-D Electronic Connector Header, 2.0Mm, 2X12 Position; Connector Systems Samtec Board Connector, 24 Contact(S), 2 Row(S), Male, Straight, 0.079 Inch Pitch, Solder Terminal, Latch & Eject, Black Insulator Samtec
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details