Samtec Inc. Electronic Connector DWM-49-57-L-D-250

Description
CONN HDR 98POS 0.05 STACK T/H Product overview: DWM-49-57-L-D-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-49-57-L-D-25 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 98POS 0.05 STACK T/H Product overview: DWM-49-57-L-D-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-49-57-L-D-25 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 400-DWM-49-57-L-D-250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
400-DWM-49-57-L-D-250
Electronic Connector 400-DWM-49-57-L-D-250
CONN HDR 98POS 0.05 STACK T/H Product overview: DWM-49-57-L-D-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-49-57-L-D-25 0 can be used for catalog matching and distributor lookup.

CONN HDR 98POS 0.05 STACK T/H Product overview: DWM-49-57-L-D-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-49-57-L-D-250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1056471-DWM-49-57-L-D-250 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1056471-DWM-49-57-L-D-250
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1056471-DWM-49-57-L-D-250
Win Source Part Number: 1056471-DWM-49-57-L- D-250 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DWM Number of Positions: 98 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.280" (7.112mm) Length - Stack Height: 0.250" (6.350mm) Length - Tail: 0.120" (3.048mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): FTSH-149-01-L-D-RA; TMS-149-53-S-D; TMS-149-01-S-D-RA; 15-92-2120; P50E-100P1-S1-EA; 15-92-2100; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Length - Overall Pin: 0.650" (16.510mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DWM-49

Win Source Part Number: 1056471-DWM-49-57-L-D-250
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DWM
Number of Positions: 98
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.280" (7.112mm)
Length - Stack Height: 0.250" (6.350mm)
Length - Tail: 0.120" (3.048mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): FTSH-149-01-L-D-RA; TMS-149-53-S-D; TMS-149-01-S-D-RA; 15-92-2120; P50E-100P1-S1-EA; 15-92-2100;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.650" (16.510mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DWM-49

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 400-DWM-49-57-L-D-250 1056471-DWM-49-57-L-D-250
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) B/H Connector for RG316 Cable - ET-BFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
XG4 Flat Cable Connectors - XG4T-2004 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
3 suppliers