Samtec Inc. Rectangular Connectors - EHT-125-01-S-D EHT-125-01-S-D

Description
Manufacturer: Samtec Inc. Win Source Part Number: 917967-EHT-125-01-S- D Series: EHT Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 50 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole Family Name: EHT-125 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: EHT12501SD, SAM8563
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 917967-EHT-125-01-S- D Series: EHT Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 50 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole Family Name: EHT-125 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: EHT12501SD, SAM8563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - EHT-125-01-S-D - 917967-EHT-125-01-S-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - EHT-125-01-S-D
917967-EHT-125-01-S-D
Rectangular Connectors - EHT-125-01-S-D 917967-EHT-125-01-S-D
Manufacturer: Samtec Inc. Win Source Part Number: 917967-EHT-125-01-S- D Series: EHT Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 50 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole Family Name: EHT-125 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: EHT12501SD, SAM8563

Manufacturer: Samtec Inc.
Win Source Part Number: 917967-EHT-125-01-S-D
Series: EHT
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 50 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole
Family Name: EHT-125
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: EHT12501SD, SAM8563

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-EHT-125-01-S-D
Electronic Connector 314-EHT-125-01-S-D
CONN HEADER VERT 50POS 2MM Product overview: EHT-125-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-125-01-S-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 50POS 2MM Product overview: EHT-125-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-125-01-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 7668861 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7668861
PCB Headers 7668861
Header 2mm PCB through hole 25+25way

Header 2mm PCB through hole 25+25way

Supplier's Site
PCB Headers - 7668861P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7668861P
PCB Headers 7668861P
Header 2mm PCB through hole 25+25way

Header 2mm PCB through hole 25+25way

Supplier's Site
Connector, Header, 50Pos, 2Row, 2Mm; Connector Systems Samtec - 53AJ8270 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 2Mm; Connector Systems Samtec
53AJ8270
Connector, Header, 50Pos, 2Row, 2Mm; Connector Systems Samtec 53AJ8270
CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:EHT Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:EHT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 917967-EHT-125-01-S-D 314-EHT-125-01-S-D 7668861 7668861P 53AJ8270
Product Name Rectangular Connectors - EHT-125-01-S-D Electronic Connector PCB Headers PCB Headers Connector, Header, 50Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6+4 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F2-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers