Samtec Inc. Board to Board & Mezzanine Connectors ERM5-030-04.0-L-DV-TR

Description
0.50 mm Edge Rate Rugged High Speed Term
Request a Quote Datasheet
Description
0.50 mm Edge Rate Rugged High Speed Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - ERM5-030-04.0-L-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
ERM5-030-04.0-L-DV-TR
Board to Board & Mezzanine Connectors ERM5-030-04.0-L-DV-TR
0.50 mm Edge Rate Rugged High Speed Term

0.50 mm Edge Rate Rugged High Speed Term

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1341081-ERM5-030-04.0-L-DV-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1341081-ERM5-030-04.0-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1341081-ERM5-030-04.0-L-DV-TR
Win Source Part Number: 1341081-ERM5-030-04. 0-L-DV-TR Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERM5 Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 9mm, 11mm Height Above Board: 0.270" (6.85mm) Standard Package: 300 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ERM5-030 California Prop 65: Warning Information

Win Source Part Number: 1341081-ERM5-030-04.0-L-DV-TR
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Edge Rate™ ERM5
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 9mm, 11mm
Height Above Board: 0.270" (6.85mm)
Standard Package: 300
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: ERM5-030
California Prop 65: Warning Information

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM5-030-04.0-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM5-030-04.0-L-DV-TR
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERM5-030-04.0-L-DV-TR 1341081-ERM5-030-04.0-L-DV-TR ERM5-030-04.0-L-DV-TR
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data