Samtec Inc. IDC Connectors EHT-105-01-F-D

Description
2.00 mm Shrouded 10 PIDC Ejector HDR
Request a Quote Datasheet
Description
2.00 mm Shrouded 10 PIDC Ejector HDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 1970107 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1970107
IDC Connectors 1970107
2.00 mm Shrouded 10 PIDC Ejector HDR

2.00 mm Shrouded 10 PIDC Ejector HDR

Supplier's Site
IDC Connectors - 1970106 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1970106
IDC Connectors 1970106
2.00 mm Shrouded 10 PIDC Ejector HDR

2.00 mm Shrouded 10 PIDC Ejector HDR

Supplier's Site
Conn, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec - 91P5756 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec
91P5756
Conn, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec 91P5756
CONN, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:EHT Series RoHS Compliant: Yes

CONN, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:EHT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1970107 91P5756
Product Name IDC Connectors Conn, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec
Gender Male / Plug
Unlock Full Specs
to access all available technical data