Samtec ERM8-040-05.0-L-DV-T
Samtec ERM8-040-05.0-L-DV-T
Manufacturer: Samtec Inc.
Category: Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Series: Edge Rate™ ERM8
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header, Center Strip Contacts
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Number of Rows: 2
Mounting Type: Surface Mount
CONN HDR 80POS SMD GOLD Product overview: ERM8-040-05.0-L-DV-T
0.80 mm Edge Rate Rugged High-Speed Term
CONN, STACKING, HDR, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
CONN HDR 80POS SMD GOLD
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1970113 | 308-ERM8-040-05.0-L-DV-TR | ERM8-040-05.0-L-DV-TR | 91P7581 | ERM8-040-05.0-L-DV-TR | |
| Product Name | PCB Headers | Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Unspecified Connectors | Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Geometry | Straight; Vertical |