Samtec Inc. IDC Connectors EHT-125-01-F-D

Description
2.00 mm Shrouded 50 P IDC Ejector HDR
Request a Quote Datasheet
Description
2.00 mm Shrouded 50 P IDC Ejector HDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 1969795 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1969795
IDC Connectors 1969795
2.00 mm Shrouded 50 P IDC Ejector HDR

2.00 mm Shrouded 50 P IDC Ejector HDR

Supplier's Site
IDC Connectors - 1969796 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1969796
IDC Connectors 1969796
2.00 mm Shrouded 50 P IDC Ejector HDR

2.00 mm Shrouded 50 P IDC Ejector HDR

Supplier's Site
Connector, Header, 50Pos, 2Row, 2Mm; Connector Systems Samtec - 91P6343 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 2Mm; Connector Systems Samtec
91P6343
Connector, Header, 50Pos, 2Row, 2Mm; Connector Systems Samtec 91P6343
CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:EHT Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:EHT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1969795 91P6343
Product Name IDC Connectors Connector, Header, 50Pos, 2Row, 2Mm; Connector Systems Samtec
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details