The Connector, Header, 16Pos, 2Row, 2Mm (part number 91P5860) from Samtec is designed for board-to-board and wire-to-board applications. It features a 2.00 mm pitch and includes 16 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector is RoHS compliant and operates within a temperature range of -55 °C to +125 °C. It is suitable for lead-free soldering and has a maximum SMT lead coplanarity of 0.10 mm. The connector is available in various configurations, including through-hole, right-angle, and surface mount options, making it versatile for different design requirements.
CONNECTOR, HEADER, 16POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 91P5860 |
| Product Name | Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |