Samtec Inc. SMD Electronic Connector EHT-113-01-S-D-SM-K-TR

Description
CONN HEADER SMD 26POS 2MM Product overview: EHT-113-01-S-D-SM-K- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-113-01-S-D-S M-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 26POS 2MM Product overview: EHT-113-01-S-D-SM-K- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-113-01-S-D-S M-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-EHT-113-01-S-D-SM-K-TR
SMD Electronic Connector 314-EHT-113-01-S-D-SM-K-TR
CONN HEADER SMD 26POS 2MM Product overview: EHT-113-01-S-D-SM-K- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-113-01-S-D-S M-K-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 26POS 2MM Product overview: EHT-113-01-S-D-SM-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-113-01-S-D-SM-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - EHT-113-01-S-D-SM-K-TR - 773705-EHT-113-01-S-D-SM-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - EHT-113-01-S-D-SM-K-TR
773705-EHT-113-01-S-D-SM-K-TR
Rectangular Connectors - EHT-113-01-S-D-SM-K-TR 773705-EHT-113-01-S-D-SM-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 773705-EHT-113-01-S- D-SM-K-TR Series: EHT Packaging: Reel package Number of Positions: 26 Operating Temperature Range: -55°C ~ 125°C Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Contact Material: Phosphor Bronze Current Rating: 3A Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: EHT Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.370" (9.40mm) Contact Shape: Square Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): EHT-113-01-S-D-SM-K; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 773705-EHT-113-01-S-D-SM-K-TR
Series: EHT
Packaging: Reel package
Number of Positions: 26
Operating Temperature Range: -55°C ~ 125°C
Features: Keying Slot, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks
Contact Material: Phosphor Bronze
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Family Name: EHT
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.370" (9.40mm)
Contact Shape: Square
Contact Length - Mating: 0.120" (3.05mm)
Alternative Parts (Cross-Reference): EHT-113-01-S-D-SM-K;
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Connector, Header, 26 Position, 2Row, 2Mm; Connector Systems Samtec - 91P6069 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26 Position, 2Row, 2Mm; Connector Systems Samtec
91P6069
Connector, Header, 26 Position, 2Row, 2Mm; Connector Systems Samtec 91P6069
CONNECTOR, HEADER, 26 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:EHT Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:EHT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Ejector Hdr Hdr 26 Pos 2Mm Sldr St Smd Rohs Compliant Samtec - 98AC1273 - Newark, An Avnet Company
Chicago, IL, United States
Conn Ejector Hdr Hdr 26 Pos 2Mm Sldr St Smd Rohs Compliant Samtec
98AC1273
Conn Ejector Hdr Hdr 26 Pos 2Mm Sldr St Smd Rohs Compliant Samtec 98AC1273
CONN EJECTOR HDR HDR 26 POS 2MM SLDR ST SMD ROHS COMPLIANT: YES

CONN EJECTOR HDR HDR 26 POS 2MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-EHT-113-01-S-D-SM-K-TR 773705-EHT-113-01-S-D-SM-K-TR 91P6069 98AC1273
Product Name SMD Electronic Connector Rectangular Connectors - EHT-113-01-S-D-SM-K-TR Connector, Header, 26 Position, 2Row, 2Mm; Connector Systems Samtec Conn Ejector Hdr Hdr 26 Pos 2Mm Sldr St Smd Rohs Compliant Samtec
Termination Solder Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers