Samtec Inc. Header, 2.0Mm, Right Angle, 2X12 Position; Connector Systems Samtec EHT-112-01-S-D-RA

Description
HEADER, 2.0MM, RIGHT ANGLE, 2X12 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHT SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, RIGHT ANGLE, 2X12 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHT SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Right Angle, 2X12 Position; Connector Systems Samtec - 91P6020 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Right Angle, 2X12 Position; Connector Systems Samtec
91P6020
Header, 2.0Mm, Right Angle, 2X12 Position; Connector Systems Samtec 91P6020
HEADER, 2.0MM, RIGHT ANGLE, 2X12 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHT SeriesRoHS Compliant: Yes

HEADER, 2.0MM, RIGHT ANGLE, 2X12 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91P6020
Product Name Header, 2.0Mm, Right Angle, 2X12 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-04-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details