Samtec Inc. Unspecified Connectors ERM8-010-02.0-S-DV-TR

Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ERM8-010-02.0-S-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ERM8-010-02.0-S-DV-TR
Unspecified Connectors ERM8-010-02.0-S-DV-TR
0.80 mm Edge Rate Rugged High-Speed Term

0.80 mm Edge Rate Rugged High-Speed Term

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-ERM8-010-02.0-S-DV-TR
SMD Electronic Connector 308-ERM8-010-02.0-S-DV-TR
CONN HDR 20POS SMD GOLD Product overview: ERM8-010-02.0-S-DV-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM8-010-02.0-S- DV-TR can be used for catalog matching and distributor lookup.

CONN HDR 20POS SMD GOLD Product overview: ERM8-010-02.0-S-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM8-010-02.0-S-DV-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1028771-ERM8-010-02.0-S-DV-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1028771-ERM8-010-02.0-S-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1028771-ERM8-010-02.0-S-DV-TR
Win Source Part Number: 1028771-ERM8-010-02. 0-S-DV-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERM8 Number of Positions: 20 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Mated Stacking Heights: 7mm, 9mm, 12mm Height Above Board: 0.235" (5.97mm) Standard Package: 475 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): FTE-110-01-G-DV; FTE-110-02-G-DV; FTE-110-01-G-DV-P-TR ; 0533642070; P08-020PLTC-A-G; 501190-2017ERM801002 0SDVTR; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: ERM8-010-02.0-S-DV-F R,SAM13684DKR,ERM8-0 10-02.0-S-DV-TR-ND,S AM13684CT,SAM13684TR Base Product Number: ERM8-010

Win Source Part Number: 1028771-ERM8-010-02.0-S-DV-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Edge Rate™ ERM8
Number of Positions: 20
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Mated Stacking Heights: 7mm, 9mm, 12mm
Height Above Board: 0.235" (5.97mm)
Standard Package: 475
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): FTE-110-01-G-DV; FTE-110-02-G-DV; FTE-110-01-G-DV-P-TR; 0533642070; P08-020PLTC-A-G; 501190-2017ERM8010020SDVTR;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: ERM8-010-02.0-S-DV-FR,SAM13684DKR,ERM8-010-02.0-S-DV-TR-ND,SAM13684CT,SAM13684TR
Base Product Number: ERM8-010

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-010-02.0-S-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-010-02.0-S-DV-TR
CONN HDR 20POS SMD GOLD

CONN HDR 20POS SMD GOLD

Supplier's Site
Conn, Stacking, Hdr, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7381 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7381
Conn, Stacking, Hdr, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7381
CONN, STACKING, HDR, 20P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

CONN, STACKING, HDR, 20P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Hdr, 20Pos, 2Row, 0.8Mm Samtec - 51AK5916 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 20Pos, 2Row, 0.8Mm Samtec
51AK5916
Mezzanine Conn, Hdr, 20Pos, 2Row, 0.8Mm Samtec 51AK5916
MEZZANINE CONN, HDR, 20POS, 2ROW, 0.8MM

MEZZANINE CONN, HDR, 20POS, 2ROW, 0.8MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERM8-010-02.0-S-DV-TR 308-ERM8-010-02.0-S-DV-TR 1028771-ERM8-010-02.0-S-DV-TR ERM8-010-02.0-S-DV-TR 91P7381 51AK5916
Product Name Unspecified Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Hdr, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Mezzanine Conn, Hdr, 20Pos, 2Row, 0.8Mm Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products