Samtec Inc. PCB Headers EHT-110-01-S-D

Description
Header 2mm PCB through hole 10+10way
Request a Quote Datasheet
Description
Header 2mm PCB through hole 10+10way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7668849P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7668849P
PCB Headers 7668849P
Header 2mm PCB through hole 10+10way

Header 2mm PCB through hole 10+10way

Supplier's Site
PCB Headers - 7668849 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7668849
PCB Headers 7668849
Header 2mm PCB through hole 10+10way

Header 2mm PCB through hole 10+10way

Supplier's Site
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec - 53AJ6454 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec
53AJ6454
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec 53AJ6454
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:EHT Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:EHT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7668849P 7668849 53AJ6454
Product Name PCB Headers PCB Headers Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5H-9622 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
4 suppliers
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details