Samtec Inc. IDC Connectors EHT-108-01-S-D

Description
2.00 mm Shrouded IDC Ejector Header
Request a Quote Datasheet
Description
2.00 mm Shrouded IDC Ejector Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 2502833 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
2502833
IDC Connectors 2502833
2.00 mm Shrouded IDC Ejector Header

2.00 mm Shrouded IDC Ejector Header

Supplier's Site
IDC Connectors - 2502834 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
2502834
IDC Connectors 2502834
2.00 mm Shrouded IDC Ejector Header

2.00 mm Shrouded IDC Ejector Header

Supplier's Site
Singapore, Singapore
Electronic Connector
314-EHT-108-01-S-D
Electronic Connector 314-EHT-108-01-S-D
CONN HEADER VERT 16POS 2MM Product overview: EHT-108-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-108-01-S-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 16POS 2MM Product overview: EHT-108-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-108-01-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Samtec - 53AJ6453 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Samtec
53AJ6453
Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Samtec 53AJ6453
CONNECTOR, HEADER, 16POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:EHT Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:EHT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2502833 314-EHT-108-01-S-D 53AJ6453
Product Name IDC Connectors Electronic Connector Connector, Header, 16Pos, 2Row, 2Mm; Connector Systems Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2M3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers