Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM5-020-02.0-L-DV-TR

Description
Win Source Part Number: 1198308-ERM5-020-02. 0-L-DV-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERM5 Number of Positions: 40 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 7mm, 9mm Height Above Board: 0.191" (4.85mm) Standard Package: 625 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): ERM5020020LDVTR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM13654CT,SAM13654T R,SAM13654DKR,ERM5-0 20-02.0-L-DV-TR-ND Base Product Number: ERM5-020
Request a Quote Datasheet
Description
Win Source Part Number: 1198308-ERM5-020-02. 0-L-DV-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERM5 Number of Positions: 40 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 7mm, 9mm Height Above Board: 0.191" (4.85mm) Standard Package: 625 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): ERM5020020LDVTR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM13654CT,SAM13654T R,SAM13654DKR,ERM5-0 20-02.0-L-DV-TR-ND Base Product Number: ERM5-020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1198308-ERM5-020-02.0-L-DV-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1198308-ERM5-020-02.0-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1198308-ERM5-020-02.0-L-DV-TR
Win Source Part Number: 1198308-ERM5-020-02. 0-L-DV-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERM5 Number of Positions: 40 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 7mm, 9mm Height Above Board: 0.191" (4.85mm) Standard Package: 625 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): ERM5020020LDVTR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM13654CT,SAM13654T R,SAM13654DKR,ERM5-0 20-02.0-L-DV-TR-ND Base Product Number: ERM5-020

Win Source Part Number: 1198308-ERM5-020-02.0-L-DV-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Edge Rate™ ERM5
Number of Positions: 40
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 7mm, 9mm
Height Above Board: 0.191" (4.85mm)
Standard Package: 625
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): ERM5020020LDVTR;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM13654CT,SAM13654TR,SAM13654DKR,ERM5-020-02.0-L-DV-TR-ND
Base Product Number: ERM5-020

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-ERM5-020-02.0-L-DV-TR
SMD Electronic Connector 308-ERM5-020-02.0-L-DV-TR
CONN HDR 40POS SMD GOLD Product overview: ERM5-020-02.0-L-DV-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM5-020-02.0-L- DV-TR can be used for catalog matching and distributor lookup.

CONN HDR 40POS SMD GOLD Product overview: ERM5-020-02.0-L-DV-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM5-020-02.0-L-DV-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM5-020-02.0-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM5-020-02.0-L-DV-TR
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site
Erm5-020-02.0-L-Dv-Tr - Tape & Reel Samtec - 94AH8388 - Newark, An Avnet Company
Chicago, IL, United States
Erm5-020-02.0-L-Dv-Tr - Tape & Reel Samtec
94AH8388
Erm5-020-02.0-L-Dv-Tr - Tape & Reel Samtec 94AH8388
ERM5-020-02.0-L-DV-T R - TAPE & REEL

ERM5-020-02.0-L-DV-TR - TAPE & REEL

Supplier's Site
Mezzanine Conn, Hdr, 40Pos, 2Row, 0.5Mm Samtec - 51AK5914 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 40Pos, 2Row, 0.5Mm Samtec
51AK5914
Mezzanine Conn, Hdr, 40Pos, 2Row, 0.5Mm Samtec 51AK5914
MEZZANINE CONN, HDR, 40POS, 2ROW, 0.5MM

MEZZANINE CONN, HDR, 40POS, 2ROW, 0.5MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1198308-ERM5-020-02.0-L-DV-TR 308-ERM5-020-02.0-L-DV-TR ERM5-020-02.0-L-DV-TR 94AH8388
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Erm5-020-02.0-L-Dv-Tr - Tape & Reel Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Micro-D Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details