Samtec Inc. Electronic Connector EHT-108-01-S-D-RA

Description
CONN HEADER R/A 16POS 2MM Product overview: EHT-108-01-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-108-01-S-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER R/A 16POS 2MM Product overview: EHT-108-01-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-108-01-S-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-EHT-108-01-S-D-RA
Electronic Connector 314-EHT-108-01-S-D-RA
CONN HEADER R/A 16POS 2MM Product overview: EHT-108-01-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-108-01-S-D-R A can be used for catalog matching and distributor lookup.

CONN HEADER R/A 16POS 2MM Product overview: EHT-108-01-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-108-01-S-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - EHT-108-01-S-D-RA - 917962-EHT-108-01-S-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - EHT-108-01-S-D-RA
917962-EHT-108-01-S-D-RA
Rectangular Connectors - EHT-108-01-S-D-RA 917962-EHT-108-01-S-D-RA
Manufacturer: Samtec Inc. Win Source Part Number: 917962-EHT-108-01-S- D-RA Series: EHT Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 16 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: EHT-108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: EHT-108-01-S-D-RA-ND , SAM10441

Manufacturer: Samtec Inc.
Win Source Part Number: 917962-EHT-108-01-S-D-RA
Series: EHT
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 16 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: EHT-108
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: EHT-108-01-S-D-RA-ND, SAM10441

Buy Now Datasheet
Header, 2.0Mm, Right Angle, 2X8 Position; Connector Systems Samtec - 91P5868 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Right Angle, 2X8 Position; Connector Systems Samtec
91P5868
Header, 2.0Mm, Right Angle, 2X8 Position; Connector Systems Samtec 91P5868
HEADER, 2.0MM, RIGHT ANGLE, 2X8 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHT Series RoHS Compliant: Yes

HEADER, 2.0MM, RIGHT ANGLE, 2X8 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-EHT-108-01-S-D-RA 917962-EHT-108-01-S-D-RA 91P5868
Product Name Electronic Connector Rectangular Connectors - EHT-108-01-S-D-RA Header, 2.0Mm, Right Angle, 2X8 Position; Connector Systems Samtec
Termination Solder Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40834-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details