Samtec Inc. PCB Headers EJH-113-01-F-D-TH

Description
.100" Shrouded IDC Ejector Header
Request a Quote Datasheet
Description
.100" Shrouded IDC Ejector Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803508 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803508
PCB Headers 1803508
.100" Shrouded IDC Ejector Header

.100" Shrouded IDC Ejector Header

Supplier's Site
PCB Headers - 1803904 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803904
PCB Headers 1803904
.100" Shrouded IDC Ejector Header

.100" Shrouded IDC Ejector Header

Supplier's Site
Header, 2.54Mm, 2X13 Position; Connector Systems Samtec - 91P6751 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, 2X13 Position; Connector Systems Samtec
91P6751
Header, 2.54Mm, 2X13 Position; Connector Systems Samtec 91P6751
HEADER, 2.54MM, 2X13 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:EJH Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, 2X13 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:EJH Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803508 91P6751
Product Name PCB Headers Header, 2.54Mm, 2X13 Position; Connector Systems Samtec
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
SMPTE Hybrid Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details