Samtec Inc. Wire-Board Connector, Header, 50 Position, 2Mm; Connector Systems Samtec EHT-125-01-S-D-SM-LC

Description
WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:EHT Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:EHT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 50 Position, 2Mm; Connector Systems Samtec - 11P4271 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 50 Position, 2Mm; Connector Systems Samtec
11P4271
Wire-Board Connector, Header, 50 Position, 2Mm; Connector Systems Samtec 11P4271
WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:EHT Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:EHT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Ejector Hdr Hdr 50 Pos 2Mm Sldr St Smd Rohs Compliant Samtec - 38AH0128 - Newark, An Avnet Company
Chicago, IL, United States
Conn Ejector Hdr Hdr 50 Pos 2Mm Sldr St Smd Rohs Compliant Samtec
38AH0128
Conn Ejector Hdr Hdr 50 Pos 2Mm Sldr St Smd Rohs Compliant Samtec 38AH0128
CONN EJECTOR HDR HDR 50 POS 2MM SLDR ST SMD ROHS COMPLIANT: YES

CONN EJECTOR HDR HDR 50 POS 2MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11P4271 38AH0128
Product Name Wire-Board Connector, Header, 50 Position, 2Mm; Connector Systems Samtec Conn Ejector Hdr Hdr 50 Pos 2Mm Sldr St Smd Rohs Compliant Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

12 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details