0.50 mm Edge Rate Rugged High Speed Term
MEZZANINE CONN, HDR, 60POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN HDR 60POS SMD GOLD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2080937 | ERM5-030-02.0-L-DV-P-TR | 94AH8399 | ERM5-030-02.0-L-DV-P-TR |
| Product Name | PCB Headers | Board to Board & Mezzanine Connectors | Mezzanine Conn, Hdr, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Geometry | Straight; Vertical |