The Connector, Rcpt, 2Pos, 2Rows (part number 91P7713) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm (0.100"). It features two rows and two contacts, making it suitable for compact designs. The connector is constructed with a beryllium copper contact material and is RoHS compliant, ensuring it meets environmental standards. It is designed for through-hole mounting, providing a reliable connection in various electronic applications. The operating temperature range is from -55°C to +125°C, which allows for versatility in different environments. The connector also offers low insertion and withdrawal forces, enhancing ease of use during assembly.
CONNECTOR, RCPT, 2POS, 2ROWS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 91P7713 |
| Product Name | Connector, Rcpt, 2Pos, 2Rows; Connector Systems Samtec |
| Connector Type | Board to Board Connector |