Samtec Inc. SMD Electronic Connector ERM5-010-05.0-L-DV-K-TR

Description
CONN HDR 20POS SMD GOLD Product overview: ERM5-010-05.0-L-DV-K -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM5-010-05.0-L- DV-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 20POS SMD GOLD Product overview: ERM5-010-05.0-L-DV-K -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM5-010-05.0-L- DV-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-ERM5-010-05.0-L-DV-K-TR
SMD Electronic Connector 308-ERM5-010-05.0-L-DV-K-TR
CONN HDR 20POS SMD GOLD Product overview: ERM5-010-05.0-L-DV-K -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM5-010-05.0-L- DV-K-TR can be used for catalog matching and distributor lookup.

CONN HDR 20POS SMD GOLD Product overview: ERM5-010-05.0-L-DV-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERM5-010-05.0-L-DV-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 992909-ERM5-010-05.0-L-DV-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
992909-ERM5-010-05.0-L-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 992909-ERM5-010-05.0-L-DV-K-TR
Win Source Part Number: 992909-ERM5-010-05.0 -L-DV-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERM5 Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Board Guide, Pick and Place Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 10mm, 12mm Height Above Board: 0.309" (7.85mm) Standard Package: 325 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: ERM5-010-05.0-L-DV-K -TR-ND,SAM13140CT,ER M5-010-05.0-L-DV-K-F R,SAM13140DKR,SAM131 40TR Base Product Number: ERM5-010

Win Source Part Number: 992909-ERM5-010-05.0-L-DV-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Edge Rate™ ERM5
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Features: Board Guide, Pick and Place
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 10mm, 12mm
Height Above Board: 0.309" (7.85mm)
Standard Package: 325
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: ERM5-010-05.0-L-DV-K-TR-ND,SAM13140CT,ERM5-010-05.0-L-DV-K-FR,SAM13140DKR,SAM13140TR
Base Product Number: ERM5-010

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM5-010-05.0-L-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM5-010-05.0-L-DV-K-TR
CONN HDR 20POS SMD GOLD

CONN HDR 20POS SMD GOLD

Supplier's Site
Conn, Stacking, Hdr, 20Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 75Y8242 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 20Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
75Y8242
Conn, Stacking, Hdr, 20Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 75Y8242
CONN, STACKING, HDR, 20POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HDR, 20POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-ERM5-010-05.0-L-DV-K-TR 992909-ERM5-010-05.0-L-DV-K-TR ERM5-010-05.0-L-DV-K-TR 75Y8242
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Hdr, 20Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11066-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1224769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details