Samtec Inc. Header, 2.0Mm, Smd, 2X8 Position; Connector Systems Samtec EHT-108-01-S-D-SM-LC

Description
HEADER, 2.0MM, SMD, 2X8 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:EHT Series RoHS Compliant: Yes
Description
HEADER, 2.0MM, SMD, 2X8 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:EHT Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, SMD, 2x8 Position from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 2mm and consists of 16 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This component operates within a temperature range of -55°C to +125°C and is RoHS compliant. It is suitable for surface mount applications and offers lead-free solderability. The header is compatible with TCSD cable assemblies and includes ejector latches for secure connections.

Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, SMD, 2x8 Position from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 2mm and consists of 16 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This component operates within a temperature range of -55°C to +125°C and is RoHS compliant. It is suitable for surface mount applications and offers lead-free solderability. The header is compatible with TCSD cable assemblies and includes ejector latches for secure connections.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Smd, 2X8 Position; Connector Systems Samtec - 56P4758 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X8 Position; Connector Systems Samtec
56P4758
Header, 2.0Mm, Smd, 2X8 Position; Connector Systems Samtec 56P4758
HEADER, 2.0MM, SMD, 2X8 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:EHT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X8 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:EHT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56P4758
Product Name Header, 2.0Mm, Smd, 2X8 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10205F2-02-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Power Connectors - 1345G8 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details