Samtec Inc. PCB Headers EHF-110-01-F-D

Description
.050" Shrouded IDC Ejector Header
Request a Quote
Description
.050" Shrouded IDC Ejector Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803668 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803668
PCB Headers 1803668
.050" Shrouded IDC Ejector Header

.050" Shrouded IDC Ejector Header

Supplier's Site
PCB Headers - 1804039 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804039
PCB Headers 1804039
.050" Shrouded IDC Ejector Header

.050" Shrouded IDC Ejector Header

Supplier's Site
Header, 1.27Mm, 2X10 Position; Connector Systems Samtec - 91P5357 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X10 Position; Connector Systems Samtec
91P5357
Header, 1.27Mm, 2X10 Position; Connector Systems Samtec 91P5357
HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803668 91P5357
Product Name PCB Headers Header, 1.27Mm, 2X10 Position; Connector Systems Samtec
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data