The Header, 2.0Mm, 2X17 Position from Samtec is a shrouded IDC ejector header designed for board-to-board and wire-to-board applications. It features a pitch spacing of 2.00 mm and consists of 34 contacts arranged in 2 rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for either tin or gold plating over nickel. This product is RoHS compliant and operates within a temperature range of -55 °C to +125 °C. It is lead-free solderable and supports surface mount, right-angle, and through-hole configurations. The header is compatible with common 2 mm IDC cable assemblies and includes ejector latches for secure connections.
CONN HEADER VERT 34POS 2MM Product overview: EHT-117-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-117-01-S-D can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 917965-EHT-117-01-S-
Series: EHT
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 34 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole
Family Name: EHT-117
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 11
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM10445, EHT-117-01-S-D-ND
HEADER, 2.0MM, 2X17 POSITION; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-EHT-117-01-S-D | 917965-EHT-117-01-S-D | 40P1679 |
| Product Name | Electronic Connector | Rectangular Connectors - EHT-117-01-S-D | Header, 2.0Mm, 2X17 Position; Connector Systems Samtec |
| Termination | Solder | Through Hole |