Samtec Inc. Rectangular Connectors - EHT-122-01-S-D-SM EHT-122-01-S-D-SM

Description
Manufacturer: Samtec Inc. Win Source Part Number: 870278-EHT-122-01-S- D-SM Series: EHT Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 44 position 0.079" (2.00mm) Package: Tube Mounting: Surface Mount Family Name: EHT-122 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 870278-EHT-122-01-S- D-SM Series: EHT Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 44 position 0.079" (2.00mm) Package: Tube Mounting: Surface Mount Family Name: EHT-122 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - EHT-122-01-S-D-SM - 870278-EHT-122-01-S-D-SM - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - EHT-122-01-S-D-SM
870278-EHT-122-01-S-D-SM
Rectangular Connectors - EHT-122-01-S-D-SM 870278-EHT-122-01-S-D-SM
Manufacturer: Samtec Inc. Win Source Part Number: 870278-EHT-122-01-S- D-SM Series: EHT Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 44 position 0.079" (2.00mm) Package: Tube Mounting: Surface Mount Family Name: EHT-122 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 870278-EHT-122-01-S-D-SM
Series: EHT
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 44 position 0.079" (2.00mm)
Package: Tube
Mounting: Surface Mount
Family Name: EHT-122
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 9
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
SMD Electronic Connector
314-EHT-122-01-S-D-SM
SMD Electronic Connector 314-EHT-122-01-S-D-SM
CONN HEADER SMD 44POS 2MM Product overview: EHT-122-01-S-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-122-01-S-D-S M can be used for catalog matching and distributor lookup.

CONN HEADER SMD 44POS 2MM Product overview: EHT-122-01-S-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-122-01-S-D-SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.0Mm, Smd, 2X22 Position; Connector Systems Samtec - 73P9896 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X22 Position; Connector Systems Samtec
73P9896
Header, 2.0Mm, Smd, 2X22 Position; Connector Systems Samtec 73P9896
HEADER, 2.0MM, SMD, 2X22 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:EHT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X22 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:EHT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 870278-EHT-122-01-S-D-SM 314-EHT-122-01-S-D-SM 73P9896
Product Name Rectangular Connectors - EHT-122-01-S-D-SM SMD Electronic Connector Header, 2.0Mm, Smd, 2X22 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details