TelephoneStuff.com Ideal Aluminum Bender Head & Handle 74-04X

Description
Lightweight aluminum construction for easy handling. Features: - Heat treated for extra strength -- reinforced at stress points for longer life - Precision-located degree scale, star, arrow and rim notch for perfect bends every time - Markings are raised and cast into bender body on both sides for easy visibility - Deeply serrated step helps prevent slippage when applying maximum leverage - Grooved internal hook surface helps prevent conduit from slipping - Flat hook surface provides stable starting point
Description
Lightweight aluminum construction for easy handling. Features: - Heat treated for extra strength -- reinforced at stress points for longer life - Precision-located degree scale, star, arrow and rim notch for perfect bends every time - Markings are raised and cast into bender body on both sides for easy visibility - Deeply serrated step helps prevent slippage when applying maximum leverage - Grooved internal hook surface helps prevent conduit from slipping - Flat hook surface provides stable starting point

Suppliers

Company
Product
Description
Supplier Links
Ideal Aluminum Bender Head & Handle - 74-04X - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Aluminum Bender Head & Handle
74-04X
Ideal Aluminum Bender Head & Handle 74-04X
Lightweight aluminum construction for easy handling. Features: - Heat treated for extra strength -- reinforced at stress points for longer life - Precision-located degree scale, star, arrow and rim notch for perfect bends every time - Markings are raised and cast into bender body on both sides for easy visibility - Deeply serrated step helps prevent slippage when applying maximum leverage - Grooved internal hook surface helps prevent conduit from slipping - Flat hook surface provides stable starting point

Lightweight aluminum construction for easy handling.
Features:
- Heat treated for extra strength -- reinforced at stress points for longer life
- Precision-located degree scale, star, arrow and rim notch for perfect bends every time
- Markings are raised and cast into bender body on both sides for easy visibility
- Deeply serrated step helps prevent slippage when applying maximum leverage
- Grooved internal hook surface helps prevent conduit from slipping
- Flat hook surface provides stable starting point

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Tube and Pipe Bending Machines
Product Number 74-04X
Product Name Ideal Aluminum Bender Head & Handle
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 4236641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.1870 to 0.3937 inch (4.75 to 10 mm)
View Details
Hand Conduit Bender - 840A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
Maximum Round Size 0.5000 inch (12.7 mm)
View Details
Hand Conduit Bender - 56210 - Klein Tools, Inc.
Specs
Type Roll
Power Manual
Shape Round
View Details