TelephoneStuff.com Klein Tools, Inc. Benfield Bender with Handle - 1".. 51213

Description
Cat. No. 51203 bender head with Cat. No. 50474 handle. Fixed-radius, one-sweep design permits pinpoint precision even by inexperienced users. Features: - EMT: 1" - Radius: 7" - Rigid: 3/4" - Easy-to-read, cast-in, benchmark symbols and offset-degree scales on opposite sides - Countersunk, painted arrow and star to indicate beginning and back-of-bend locations - Eliminates the need for costly, pre-formed elbows - Steel handles for high-strength - Rugged, malleable iron construction - Cast in degree scale won't wear off - Wide range of sizes and models for EMT, aluminum, rigid pipe, IMC - HI-VIZ yellow handles, are easy to spot on the jobsite - Numbers and benchmark symbols are large, bold, and easy-to-see
Description
Cat. No. 51203 bender head with Cat. No. 50474 handle. Fixed-radius, one-sweep design permits pinpoint precision even by inexperienced users. Features: - EMT: 1" - Radius: 7" - Rigid: 3/4" - Easy-to-read, cast-in, benchmark symbols and offset-degree scales on opposite sides - Countersunk, painted arrow and star to indicate beginning and back-of-bend locations - Eliminates the need for costly, pre-formed elbows - Steel handles for high-strength - Rugged, malleable iron construction - Cast in degree scale won't wear off - Wide range of sizes and models for EMT, aluminum, rigid pipe, IMC - HI-VIZ yellow handles, are easy to spot on the jobsite - Numbers and benchmark symbols are large, bold, and easy-to-see

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Benfield Bender with Handle - 1".. - 51213 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Benfield Bender with Handle - 1"..
51213
Klein Tools, Inc. Benfield Bender with Handle - 1".. 51213
Cat. No. 51203 bender head with Cat. No. 50474 handle. Fixed-radius, one-sweep design permits pinpoint precision even by inexperienced users. Features: - EMT: 1" - Radius: 7" - Rigid: 3/4" - Easy-to-read, cast-in, benchmark symbols and offset-degree scales on opposite sides - Countersunk, painted arrow and star to indicate beginning and back-of-bend locations - Eliminates the need for costly, pre-formed elbows - Steel handles for high-strength - Rugged, malleable iron construction - Cast in degree scale won't wear off - Wide range of sizes and models for EMT, aluminum, rigid pipe, IMC - HI-VIZ yellow handles, are easy to spot on the jobsite - Numbers and benchmark symbols are large, bold, and easy-to-see

Cat. No. 51203 bender head with Cat. No. 50474 handle. Fixed-radius, one-sweep design permits pinpoint precision even by inexperienced users.
Features:
- EMT: 1"
- Radius: 7"
- Rigid: 3/4"
- Easy-to-read, cast-in, benchmark symbols and offset-degree scales on opposite sides
- Countersunk, painted arrow and star to indicate beginning and back-of-bend locations
- Eliminates the need for costly, pre-formed elbows
- Steel handles for high-strength
- Rugged, malleable iron construction
- Cast in degree scale won't wear off
- Wide range of sizes and models for EMT, aluminum, rigid pipe, IMC
- HI-VIZ yellow handles, are easy to spot on the jobsite
- Numbers and benchmark symbols are large, bold, and easy-to-see

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Tube and Pipe Bending Machines
Product Number 51213
Product Name Klein Tools, Inc. Benfield Bender with Handle - 1"..
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 3883684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Hand Conduit Bender - 74-002 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Roll
Power Manual
Shape Round
View Details
E-Turn Series - ET52 - BLM GROUP USA Corporation
BLM GROUP USA Corporation
Specs
Type Rotary Draw / Mandrel
Power Electric
Shape Round
View Details
Hand Held Tube Benders - TB108 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Roll
Power Manual
View Details