TelephoneStuff.com Ideal Bender Handle, 3/4" diameter x 38" length 74-019

Description
Rugged, steel construction for long-term durability. Features: - Fits in models 74-001, 74-002, 74-010, 74-011, 74-031 and 74-032 - Baked-on blue enamel finish resists corrosion and enhances visibility - Convenient bending guide for offset bends
Description
Rugged, steel construction for long-term durability. Features: - Fits in models 74-001, 74-002, 74-010, 74-011, 74-031 and 74-032 - Baked-on blue enamel finish resists corrosion and enhances visibility - Convenient bending guide for offset bends

Suppliers

Company
Product
Description
Supplier Links
Ideal Bender Handle, 3/4" diameter x 38" length - 74-019 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Bender Handle, 3/4" diameter x 38" length
74-019
Ideal Bender Handle, 3/4" diameter x 38" length 74-019
Rugged, steel construction for long-term durability. Features: - Fits in models 74-001, 74-002, 74-010, 74-011, 74-031 and 74-032 - Baked-on blue enamel finish resists corrosion and enhances visibility - Convenient bending guide for offset bends

Rugged, steel construction for long-term durability.
Features:
- Fits in models 74-001, 74-002, 74-010, 74-011, 74-031 and 74-032
- Baked-on blue enamel finish resists corrosion and enhances visibility
- Convenient bending guide for offset bends

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Tube and Pipe Bending Machines
Product Number 74-019
Product Name Ideal Bender Handle, 3/4" diameter x 38" length
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 1780357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.4724 inch (12 mm)
View Details
Mobile Bending Machine - MB 3080 - transfluid Maschinenbau GmbH
transfluid Maschinenbau GmbH
Specs
Power Hydraulic
Shape Round
Maximum Round Size 0.2500 to 3.5 inch (6.35 to 88.9 mm)
View Details
Hand Conduit Bender - 74-032 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Roll
Power Manual
Shape Round
View Details