TelephoneStuff.com Ideal Ductile Iron Bender Head 1" EMT, 3/4".. 74-003

Description
Ductile iron construction for added durability. Features: - Heat-treated for extra strength -- reinforced at stress points for longer life - Precision-located degree scale, star, arrow and rim notch for perfect bends every time - Markings raised and cast into bender body on both sides for easy visibility - Deeply serrated step helps prevent slippage when applying maximum leverage - Grooved internal hook surface helps prevent conduit from slipping - Flat hook surface provides stable starting point - Lifetime replacement guarantee
Description
Ductile iron construction for added durability. Features: - Heat-treated for extra strength -- reinforced at stress points for longer life - Precision-located degree scale, star, arrow and rim notch for perfect bends every time - Markings raised and cast into bender body on both sides for easy visibility - Deeply serrated step helps prevent slippage when applying maximum leverage - Grooved internal hook surface helps prevent conduit from slipping - Flat hook surface provides stable starting point - Lifetime replacement guarantee

Suppliers

Company
Product
Description
Supplier Links
Ideal Ductile Iron Bender Head 1" EMT, 3/4".. - 74-003 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Ductile Iron Bender Head 1" EMT, 3/4"..
74-003
Ideal Ductile Iron Bender Head 1" EMT, 3/4".. 74-003
Ductile iron construction for added durability. Features: - Heat-treated for extra strength -- reinforced at stress points for longer life - Precision-located degree scale, star, arrow and rim notch for perfect bends every time - Markings raised and cast into bender body on both sides for easy visibility - Deeply serrated step helps prevent slippage when applying maximum leverage - Grooved internal hook surface helps prevent conduit from slipping - Flat hook surface provides stable starting point - Lifetime replacement guarantee

Ductile iron construction for added durability.
Features:
- Heat-treated for extra strength -- reinforced at stress points for longer life
- Precision-located degree scale, star, arrow and rim notch for perfect bends every time
- Markings raised and cast into bender body on both sides for easy visibility
- Deeply serrated step helps prevent slippage when applying maximum leverage
- Grooved internal hook surface helps prevent conduit from slipping
- Flat hook surface provides stable starting point
- Lifetime replacement guarantee

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Tube and Pipe Bending Machines
Product Number 74-003
Product Name Ideal Ductile Iron Bender Head 1" EMT, 3/4"..
Unlock Full Specs
to access all available technical data

Similar Products

Hand Conduit Bender - 840A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
Maximum Round Size 0.5000 inch (12.7 mm)
View Details
Hand Conduit Bender - 56203 - Klein Tools, Inc.
Specs
Type Roll
Power Manual
Shape Round
View Details