Manufacturer: Diodes Incorporated
Win Source Part Number: 930517-PI7C9X112SLFD
Features: PCI-to-PCI Bridge Interface 128-LQFP (14x14)
Package: Tray
Package: 128-LQFP
Mounting: Surface Mount
Family Name: PI7C9X112
Categories: Integrated Circuits (ICs)
Case / Package: 128-LQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 128LQFP
PCI Interface IC PCIe to PCI Bridge
PCI Interface IC PCIe to PCI Bridge
PCI-to-PCI Bridge Interface 128-LQFP (14x14)
IC INTERFACE SPECIALIZED 128LQFP
IC INTERFACE SPECIALIZED 128LQFP
PCIE-PCI/PCI-X BRIDGE, -40 TO 85DEG C
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930517-PI7C9X112SLFDE | PI7C9X112SLFDE | PI7C9X112SLFDE | 233-PI7C9X112SLFDE | PI7C9X112SLFDE | PI7C9X112SLFDE | PI7C9X112SLFDE | 29AK3779 |
| Product Name | Interface - Interface - Specialized - PI7C9X112SLFDE | Specialized | PCI Interface IC | PCI Interface IC PCIe to PCI Bridge | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Pcie-Pci/pci-X Bridge, -40 To 85Deg C Diodes Inc. |
| Device Type | PCI Bridge; Sensor Interface | PCI Bridge | Sensor Interface | Sensor Interface | ||||
| Package Type | QFP; 128-LQFP (14x14) | QFP; 128-LQFP | QFP-128 | QFP; 128-LQFP | QFP; LQFP; 128-LQFP | QFP | QFP; 128-LQFP | |
| Technology | PCI Express; PCI Express | PCI; PCI Express | PCI; PCI Express; PCI Express | PCI; PCI Express; PCI Express | PCI | |||
| Supply Voltage | Other; 3.3V | -3.3V; 3V; Other; 1V | Other; 3.3V | Other |