Techsil Limited MG Chemicals 419c Conformal Coating Aerosol 340gm MGCC00006

Description
MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments and protects electronics against dirt, dust, thermal shocks and moisture. 419c will also insulate against high-voltage arcing, shorts and static discharges. This coating improves reliability, operational range, and lengthens the life of electrical and electronic components and assemblies. It is commonly used with electric generators, motors, transformers, relays and air bag controllers. However it can also serve to protect high technology devices such as mobile phones, computer tablets, avionics and more. Also available in liquid form. Product Benefits Certified UL 94V-0 (File # E203094) Externally Qualified to IPC-CC-830B by Pacific Testing Laboratories Super-fast cure-tack free in about 3 min; dries in 30 min at 65 °C [149 °F] Easy to use and apply, available in liquid and aerosol Protects electronics from moisture , corrosion, fungus, and static discharges No hazardous air pollutants-free of toluene and xylene Easy to inspect-fluoresces under UV light Constant service temperature range -65°C to 125°C Easy rework and repairs - can solder through Removable with Cat. No. 8312 (liquid) Conformal Coating Stripper
Datasheet
Description
MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments and protects electronics against dirt, dust, thermal shocks and moisture. 419c will also insulate against high-voltage arcing, shorts and static discharges. This coating improves reliability, operational range, and lengthens the life of electrical and electronic components and assemblies. It is commonly used with electric generators, motors, transformers, relays and air bag controllers. However it can also serve to protect high technology devices such as mobile phones, computer tablets, avionics and more. Also available in liquid form. Product Benefits Certified UL 94V-0 (File # E203094) Externally Qualified to IPC-CC-830B by Pacific Testing Laboratories Super-fast cure-tack free in about 3 min; dries in 30 min at 65 °C [149 °F] Easy to use and apply, available in liquid and aerosol Protects electronics from moisture , corrosion, fungus, and static discharges No hazardous air pollutants-free of toluene and xylene Easy to inspect-fluoresces under UV light Constant service temperature range -65°C to 125°C Easy rework and repairs - can solder through Removable with Cat. No. 8312 (liquid) Conformal Coating Stripper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MG Chemicals 419c Conformal Coating Aerosol 340gm - MGCC00006 - Techsil Limited
Bidford on Avon, United Kingdom
MG Chemicals 419c Conformal Coating Aerosol 340gm
MGCC00006
MG Chemicals 419c Conformal Coating Aerosol 340gm MGCC00006
MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments and protects electronics against dirt, dust, thermal shocks and moisture. 419c will also insulate against high-voltage arcing, shorts and static discharges. This coating improves reliability, operational range, and lengthens the life of electrical and electronic components and assemblies. It is commonly used with electric generators, motors, transformers, relays and air bag controllers. However it can also serve to protect high technology devices such as mobile phones, computer tablets, avionics and more. Also available in liquid form. Product Benefits Certified UL 94V-0 (File # E203094) Externally Qualified to IPC-CC-830B by Pacific Testing Laboratories Super-fast cure-tack free in about 3 min; dries in 30 min at 65 °C [149 °F] Easy to use and apply, available in liquid and aerosol Protects electronics from moisture , corrosion, fungus, and static discharges No hazardous air pollutants-free of toluene and xylene Easy to inspect-fluoresces under UV light Constant service temperature range -65°C to 125°C Easy rework and repairs - can solder through Removable with Cat. No. 8312 (liquid) Conformal Coating Stripper

MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments and protects electronics against dirt, dust, thermal shocks and moisture.

419c will also insulate against high-voltage arcing, shorts and static discharges. This coating improves reliability, operational range, and lengthens the life of electrical and electronic components and assemblies. It is commonly used with electric generators, motors, transformers, relays and air bag controllers. However it can also serve to protect high technology devices such as mobile phones, computer tablets, avionics and more. Also available in liquid form.

Product Benefits

  • Certified UL 94V-0 (File # E203094)
  • Externally Qualified to IPC-CC-830B by Pacific Testing Laboratories
  • Super-fast cure-tack free in about 3 min; dries in 30 min at 65 °C [149 °F]
  • Easy to use and apply, available in liquid and aerosol
  • Protects electronics from moisture , corrosion, fungus, and static discharges
  • No hazardous air pollutants-free of toluene and xylene
  • Easy to inspect-fluoresces under UV light
  • Constant service temperature range -65°C to 125°C
  • Easy rework and repairs - can solder through
  • Removable with Cat. No. 8312 (liquid) Conformal Coating Stripper
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Encapsulants and Potting Compounds
Product Number MGCC00006
Product Name MG Chemicals 419c Conformal Coating Aerosol 340gm
Form / Function Encapsulant or Conformal Coating
Unlock Full Specs
to access all available technical data