Techsil Limited MG Chemicals FR Low Viscosity Potting Epoxy 375ml MGEP00016

Description
MG 834FRB is a black, flame retardant potting and encapsulation compound that offers extreme environmental, mechanical and physical protection for printed circuit boards and electronic assemblies. Thanks to its low viscosity, MG 834 FRB is the ideal choice when applications require small gaps or cavities to be penetrated. This product is designed for processes where mechanical strength and self-extinguishing are required. Product Benefits Certified UL 94V-0 Compliant with UL 746A Convenient 2A:1B volume mix ratio Low mixed viscosity of 2 600 cP Very high compressive & tensile strength Excellent adhesion to a wide variety of substrates including metals, composites, glass, ceramics, and many plastics Excellent Comparative Tracking Index (>600 V, PLC=0) Excellent electrical insulating characteristics Solvent-free
Datasheet
Description
MG 834FRB is a black, flame retardant potting and encapsulation compound that offers extreme environmental, mechanical and physical protection for printed circuit boards and electronic assemblies. Thanks to its low viscosity, MG 834 FRB is the ideal choice when applications require small gaps or cavities to be penetrated. This product is designed for processes where mechanical strength and self-extinguishing are required. Product Benefits Certified UL 94V-0 Compliant with UL 746A Convenient 2A:1B volume mix ratio Low mixed viscosity of 2 600 cP Very high compressive & tensile strength Excellent adhesion to a wide variety of substrates including metals, composites, glass, ceramics, and many plastics Excellent Comparative Tracking Index (>600 V, PLC=0) Excellent electrical insulating characteristics Solvent-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MG Chemicals FR Low Viscosity Potting Epoxy 375ml - MGEP00016 - Techsil Limited
Bidford on Avon, United Kingdom
MG Chemicals FR Low Viscosity Potting Epoxy 375ml
MGEP00016
MG Chemicals FR Low Viscosity Potting Epoxy 375ml MGEP00016
MG 834FRB is a black, flame retardant potting and encapsulation compound that offers extreme environmental, mechanical and physical protection for printed circuit boards and electronic assemblies. Thanks to its low viscosity, MG 834 FRB is the ideal choice when applications require small gaps or cavities to be penetrated. This product is designed for processes where mechanical strength and self-extinguishing are required. Product Benefits Certified UL 94V-0 Compliant with UL 746A Convenient 2A:1B volume mix ratio Low mixed viscosity of 2 600 cP Very high compressive & tensile strength Excellent adhesion to a wide variety of substrates including metals, composites, glass, ceramics, and many plastics Excellent Comparative Tracking Index (>600 V, PLC=0) Excellent electrical insulating characteristics Solvent-free

MG 834FRB is a black, flame retardant potting and encapsulation compound that offers extreme environmental, mechanical and physical protection for printed circuit boards and electronic assemblies.

Thanks to its low viscosity, MG 834 FRB is the ideal choice when applications require small gaps or cavities to be penetrated. This product is designed for processes where mechanical strength and self-extinguishing are required.

Product Benefits

  • Certified UL 94V-0
  • Compliant with UL 746A
  • Convenient 2A:1B volume mix ratio
  • Low mixed viscosity of 2 600 cP
  • Very high compressive & tensile strength
  • Excellent adhesion to a wide variety of substrates including metals, composites, glass, ceramics, and many plastics
  • Excellent Comparative Tracking Index (>600 V, PLC=0)
  • Excellent electrical insulating characteristics
  • Solvent-free
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Encapsulants and Potting Compounds
Product Number MGEP00016
Product Name MG Chemicals FR Low Viscosity Potting Epoxy 375ml
Chemical System Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

2-Part Silicone Potting Compounds and Encapsulants - QSil-12 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Condensation
Industry Automotive; Electronics
Use Temperature -67 to 399 F (-55 to 204 C)
View Details
Formulations - Applications - Bonding - Tuffbond 316 - 3316AB22 - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Elastomeric
View Details
ELANTAS PDG CONATHANE CE-1155 Polyurethane Conformal Coating 1 gal Kit - CE-1155 GAL KIT - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Two Component  
Chemical System Polyurethane
View Details
Potting Compounds - 159316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Bottle
Thermal Conductivity 0.3000 W/m-K (0.1733 BTU-ft/hr-ft²-F)
View Details