Techsil Limited MG Chemicals Black Encapsulating/Potting Epoxy Kit MGEP00009

Description
MG Chemicals 832B is a black electronic grade epoxy designed for encapsulating and potting. This compound is simple mix, easy to use and protects against static discharges, shocks, vibrations, and mechanical impacts. It insulates against heat and conductivity as well as being extremely resistant to environmental humidity, salt water and many harsh chemicals. Also available in clear. Product Benefits Convenient 2A:1B volume mix ratio Low mixed viscosity of 3 300 cP Extremely high compressive and tensile strength Excellent adhesion to a wide variety of substrates including metals, composites, glass, ceramics, and many plastics Excellent electrical insulating characteristics Broad service temperature range -40 to 140 °C (-40 to 284 °F) Extreme resistance to water and humidity (allows for submersion where needed) Solvent-free
Datasheet
Description
MG Chemicals 832B is a black electronic grade epoxy designed for encapsulating and potting. This compound is simple mix, easy to use and protects against static discharges, shocks, vibrations, and mechanical impacts. It insulates against heat and conductivity as well as being extremely resistant to environmental humidity, salt water and many harsh chemicals. Also available in clear. Product Benefits Convenient 2A:1B volume mix ratio Low mixed viscosity of 3 300 cP Extremely high compressive and tensile strength Excellent adhesion to a wide variety of substrates including metals, composites, glass, ceramics, and many plastics Excellent electrical insulating characteristics Broad service temperature range -40 to 140 °C (-40 to 284 °F) Extreme resistance to water and humidity (allows for submersion where needed) Solvent-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MG Chemicals Black Encapsulating/Potting Epoxy Kit - MGEP00009 - Techsil Limited
Bidford on Avon, United Kingdom
MG Chemicals Black Encapsulating/Potting Epoxy Kit
MGEP00009
MG Chemicals Black Encapsulating/Potting Epoxy Kit MGEP00009
MG Chemicals 832B is a black electronic grade epoxy designed for encapsulating and potting. This compound is simple mix, easy to use and protects against static discharges, shocks, vibrations, and mechanical impacts. It insulates against heat and conductivity as well as being extremely resistant to environmental humidity, salt water and many harsh chemicals. Also available in clear. Product Benefits Convenient 2A:1B volume mix ratio Low mixed viscosity of 3 300 cP Extremely high compressive and tensile strength Excellent adhesion to a wide variety of substrates including metals, composites, glass, ceramics, and many plastics Excellent electrical insulating characteristics Broad service temperature range -40 to 140 °C (-40 to 284 °F) Extreme resistance to water and humidity (allows for submersion where needed) Solvent-free

MG Chemicals 832B is a black electronic grade epoxy designed for encapsulating and potting. This compound is simple mix, easy to use and protects against static discharges, shocks, vibrations, and mechanical impacts.

It insulates against heat and conductivity as well as being extremely resistant to environmental humidity, salt water and many harsh chemicals. Also available in clear.

Product Benefits

  • Convenient 2A:1B volume mix ratio
  • Low mixed viscosity of 3 300 cP
  • Extremely high compressive and tensile strength
  • Excellent adhesion to a wide variety of substrates including metals, composites, glass, ceramics, and many plastics
  • Excellent electrical insulating characteristics
  • Broad service temperature range -40 to 140 °C (-40 to 284 °F)
  • Extreme resistance to water and humidity (allows for submersion where needed)
  • Solvent-free
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Encapsulants and Potting Compounds
Product Number MGEP00009
Product Name MG Chemicals Black Encapsulating/Potting Epoxy Kit
Chemical System Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 9-20557 UV Curing Conformal Coating Clear 30 mL MR Syringe - 9-20557 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 1500 psi (10342 KPa)
View Details
Potting Resin - 120394-002 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details
Room Temperature Curing Epoxy System - EP21 - Master Bond, Inc.
Specs
Form / Function Optional Premixed and Frozen; Gap Filler, Foam in Place Gasket; Liquid
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
View Details
Carbon Fiber Encapsulation - Wraptite® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Cure / Technology Wound in place or pressed on sleeve
Chemical System Include Carbon Fiber, Zylon Fiber And Glass Fiber Composites
Industry Aerospace; Automotive; OEM or Industrial; Oil and Gas
View Details