Microchip Technology, Inc. Dual SOT23 Voltage Supervisor IC MIC2774N-44YM5-TR

Description
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-44YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-44YM5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-44YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-44YM5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2774N-44YM5-TR
Dual SOT23 Voltage Supervisor IC 691-MIC2774N-44YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-44YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-44YM5-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-44YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-44YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC2774N-44YM5-TR - 1076214-MIC2774N-44YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2774N-44YM5-TR
1076214-MIC2774N-44YM5-TR
PMIC - PMIC - Supervisors - MIC2774N-44YM5-TR 1076214-MIC2774N-44YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076214-MIC2774N-44Y M5-TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.43V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076214-MIC2774N-44YM5-TR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.43V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 576-2678-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2678-1-ND
Supervisors 576-2678-1-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2678-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2678-6-ND
Supervisors 576-2678-6-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2678-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2678-2-ND
Supervisors 576-2678-2-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC2774N-44YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC2774N-44YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC2774N-44YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
Voltage Supervisor, 3.5Ua, 5.5V, Sot23-5; Threshold Voltage Microchip - 03AJ2086 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 3.5Ua, 5.5V, Sot23-5; Threshold Voltage Microchip
03AJ2086
Voltage Supervisor, 3.5Ua, 5.5V, Sot23-5; Threshold Voltage Microchip 03AJ2086
VOLTAGE SUPERVISOR, 3.5UA, 5.5V, SOT23-5; Threshold Voltage:4.43V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 3.5UA, 5.5V, SOT23-5; Threshold Voltage:4.43V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC2774N-44YM5-TR
Supervisory Circuits MIC2774N-44YM5-TR
Supervisory Circuits Dual Voltage Supervisor with 0.3V and 4.43V Thresholds, Active-Low Open-Drain Ou

Supervisory Circuits Dual Voltage Supervisor with 0.3V and 4.43V Thresholds, Active-Low Open-Drain Ou

Buy Now Datasheet
PMIC - Supervisors - MIC2774N-44YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2774N-44YM5-TR
PMIC - Supervisors MIC2774N-44YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - MIC2774N-44YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MIC2774N-44YM5-TR 1076214-MIC2774N-44YM5-TR 576-2678-1-ND MIC2774N-44YM5-TR 03AJ2086 MIC2774N-44YM5-TR MIC2774N-44YM5-TR MIC2774N-44YM5-TR
Product Name Dual SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC2774N-44YM5-TR Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor, 3.5Ua, 5.5V, Sot23-5; Threshold Voltage Microchip Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 2 2; 2 2; 2Monitors 2; 2
Type Tape & Reel (TR) SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Pins 5
IQ 3500 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1901710P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
Hard To Find - 7712AC - 1133678-7712AC - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details