IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774H-44YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774H-44YM5-T
Manufacturer: Microchip Technology
Win Source Part Number: 927050-MIC2774H-44YM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Complementary 2 Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC2774
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2774H-44YM5 TR, MIC2774H-44YM5 TR-ND, MIC2774H-44YM5TR, MIC2774H-44YM5TR-ND
Supervisor Complementary 2 Channel SOT-23-5
Supervisor Complementary 2 Channel SOT-23-5
Supervisory Circuits Dual Voltage Supervisor with 0.3V and 4.43V Thresholds, Active-High Push-Pull Ou
IC SUPERVISOR 2 CHANNEL SOT23-5
IC SUPERVISOR 2 CHANNEL SOT23-5
IC SUPERVISOR 2 CHANNEL SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MIC2774H-44YM5-TR | 927050-MIC2774H-44YM5-TR | MIC2774H-44YM5-TR-ND | MIC2774H-44YM5-TR | MIC2774H-44YM5-TR | MIC2774H-44YM5-TR | MIC2774H-44YM5-TR | 536-MIC2774H-44YM5-TR |
| Product Name | Dual SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - MIC2774H-44YM5-TR | Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | IC SUPERVISOR 2 CHANNEL SOT23-5 |
| Number of Supplies | 2 | 2; 2 | 2; 2 | |||||
| Type | Tape & Reel (TR) | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Pins | 5 | 5 | ||||||
| IQ | 3500 µA |