Microchip Technology, Inc. Voltage Supervisors MIC2775-29YM5-TR

Description
Single Voltage Supervisor
Request a Quote Datasheet
Description
Single Voltage Supervisor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 644260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
644260
Voltage Supervisors 644260
Single Voltage Supervisor

Single Voltage Supervisor

Supplier's Site
PMIC - PMIC - Supervisors - MIC2775-29YM5-TR - 1076223-MIC2775-29YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2775-29YM5-TR
1076223-MIC2775-29YM5-TR
PMIC - PMIC - Supervisors - MIC2775-29YM5-TR 1076223-MIC2775-29YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076223-MIC2775-29YM 5-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1076223-MIC2775-29YM5-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - 576-2681-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2681-1-ND
Supervisors 576-2681-1-ND
Supervisor Complementary 1 Channel SOT-23-5

Supervisor Complementary 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2681-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2681-6-ND
Supervisors 576-2681-6-ND
Supervisor Complementary 1 Channel SOT-23-5

Supervisor Complementary 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2681-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2681-2-ND
Supervisors 576-2681-2-ND
Supervisor Complementary 1 Channel SOT-23-5

Supervisor Complementary 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MIC2775-29YM5-TR
SOT23 Voltage Supervisor IC 691-MIC2775-29YM5-TR
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MIC2775-29YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2775-29YM5-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MIC2775-29YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2775-29YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC2775-29YM5-TR
Supervisory Circuits MIC2775-29YM5-TR
Supervisory Circuits Single Voltage Supervisor with Dual Active-High and Low Push-Pull Outputs, Manua

Supervisory Circuits Single Voltage Supervisor with Dual Active-High and Low Push-Pull Outputs, Manua

Buy Now Datasheet
PMIC - Supervisors - MIC2775-29YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2775-29YM5-TR
PMIC - Supervisors MIC2775-29YM5-TR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - MIC2775-29YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC2775-29YM5-TR
Supervisors MIC2775-29YM5-TR
Supervisor Complementary 1 Channel SOT-23-5

Supervisor Complementary 1 Channel SOT-23-5

Buy Now Datasheet
Voltage Supervisor, 2.93V, Sot-23-5; Threshold Voltage Microchip - 44AC2613 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 2.93V, Sot-23-5; Threshold Voltage Microchip
44AC2613
Voltage Supervisor, 2.93V, Sot-23-5; Threshold Voltage Microchip 44AC2613
VOLTAGE SUPERVISOR, 2.93V, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-High / Active-Low; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 2.93V, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-High / Active-Low; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC2775-29YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC2775-29YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC2775-29YM5-TR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 644260 1076223-MIC2775-29YM5-TR 576-2681-1-ND 691-MIC2775-29YM5-TR MIC2775-29YM5-TR MIC2775-29YM5-TR MIC2775-29YM5-TR 44AC2613 MIC2775-29YM5-TR
Product Name Voltage Supervisors PMIC - PMIC - Supervisors - MIC2775-29YM5-TR Supervisors SOT23 Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Supervisors Voltage Supervisor, 2.93V, Sot-23-5; Threshold Voltage Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Type SOT-23; SOT-23 SOT-23-5 SC-74A, SOT-753 Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753
Pins 5 5
Output Options Inverting; Active Low; Active High Active Low; Active High; Complementary Complementary
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Unlock Full Specs
to access all available technical data

Similar Products