Supervisor Complementary 2 Channel SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 788539-MIC2774H-46YM
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Complementary
Reset: Active High
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.68V, Adj
Family Name: MIC2774
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6385XS46D6; MAX6803US48D2-T; MAX6385XS46D6-T; MAX6803US48D3-T;
Introduction Date: January 09, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774H-46YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774H-46YM5-T
IC SUPERVISOR 2 CHANNEL SOT23-5
Supervisor Complementary 2 Channel SOT-23-5
Supervisory Circuits Dual Voltage Supervisor with 0.3V and 4.68V Thresholds, Active-High Push-Pull Ou
IC SUPERVISOR 2 CHANNEL SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC2774H-46YM5-TR-ND | 788539-MIC2774H-46YM5-TR | 691-MIC2774H-46YM5-TR | MIC2774H-46YM5-TR | MIC2774H-46YM5-TR | MIC2774H-46YM5-TR | MIC2774H-46YM5-TR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MIC2774H-46YM5-TR | Dual SOT23 Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Output Options | Active High; Complementary | Inverting; Active High | Complementary | ||||
| Type | SC-74A, SOT-753 | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Threshold | 4.68 volts | 4.68 volts | 4.68 to ? volts | 4.68 to ? volts | 4.68 to ? volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |